Vishay Intertechnology, Inc. Res Wirewound 4527 1 Ohm 1% 2W ¦50ppm/¦C SMD T/R WSC00021R000FEB

Description
Res Wirewound 4527 1 Ohm 1% 2W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Wirewound 4527 1 Ohm 1% 2W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4527 1 Ohm 1% 2W ¦50ppm/¦C SMD T/R - WSC00021R000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 1 Ohm 1% 2W ¦50ppm/¦C SMD T/R
WSC00021R000FEB
Res Wirewound 4527 1 Ohm 1% 2W ¦50ppm/¦C SMD T/R WSC00021R000FEB
Res Wirewound 4527 1 Ohm 1% 2W ¦50ppm/¦C SMD T/R

Res Wirewound 4527 1 Ohm 1% 2W ¦50ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSC00021R000FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC00021R000FEBTR-ND
Chip Resistor - Surface Mount 541-WSC00021R000FEBTR-ND
WSC0002 1 1% EB E3

WSC0002 1 1% EB E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC00021R000FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC00021R000FEBDKR-ND
Chip Resistor - Surface Mount 541-WSC00021R000FEBDKR-ND
WSC0002 1 1% EB E3

WSC0002 1 1% EB E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC00021R000FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC00021R000FEBCT-ND
Chip Resistor - Surface Mount 541-WSC00021R000FEBCT-ND
WSC0002 1 1% EB E3

WSC0002 1 1% EB E3

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSC00021R000FEB 541-WSC00021R000FEBTR-ND
Product Name Res Wirewound 4527 1 Ohm 1% 2W ¦50ppm/¦C SMD T/R Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers