Vishay Precision Group Res Wirewound 4527 1 Ohm 1% 2W ¦50ppm/¦C SMD T/R WSC00021R000FEA

Description
Res Wirewound 4527 1 Ohm 1% 2W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Wirewound 4527 1 Ohm 1% 2W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4527 1 Ohm 1% 2W ¦50ppm/¦C SMD T/R - WSC00021R000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 1 Ohm 1% 2W ¦50ppm/¦C SMD T/R
WSC00021R000FEA
Res Wirewound 4527 1 Ohm 1% 2W ¦50ppm/¦C SMD T/R WSC00021R000FEA
Res Wirewound 4527 1 Ohm 1% 2W ¦50ppm/¦C SMD T/R

Res Wirewound 4527 1 Ohm 1% 2W ¦50ppm/¦C SMD T/R

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
996043-WSC00021R000FEA
Resistors - Chip Resistor - Surface Mount 996043-WSC00021R000FEA
Win Source Part Number: 996043-WSC00021R000F EA Category: Resistors>Chip Resistor - Surface Mount Series: WSC Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.177" (4.49mm) Standard Package: 1,200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 1 Ohms Package / Case: 4527 J-Lead Supplier Device Package: 4527 Temperature Range - Operating: -65°C ~ 275°C Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-WSC00021R000FEAC T,541-WSC00021R000FE ADKR,541-WSC00021R00 0FEATR

Win Source Part Number: 996043-WSC00021R000FEA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSC
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.177" (4.49mm)
Standard Package: 1,200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 2W
Composition: Wirewound
Number of Terminations: 2
Resistance: 1 Ohms
Package / Case: 4527 J-Lead
Supplier Device Package: 4527
Temperature Range - Operating: -65°C ~ 275°C
Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-WSC00021R000FEACT,541-WSC00021R000FEADKR,541-WSC00021R000FEATR

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC00021R000FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC00021R000FEACT-ND
Chip Resistor - Surface Mount 541-WSC00021R000FEACT-ND
1 Ohms ±1% 2W Chip Resistor 4527 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

1 Ohms ±1% 2W Chip Resistor 4527 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC00021R000FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC00021R000FEADKR-ND
Chip Resistor - Surface Mount 541-WSC00021R000FEADKR-ND
1 Ohms ±1% 2W Chip Resistor 4527 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

1 Ohms ±1% 2W Chip Resistor 4527 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC00021R000FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC00021R000FEATR-ND
Chip Resistor - Surface Mount 541-WSC00021R000FEATR-ND
1 Ohms ±1% 2W Chip Resistor 4527 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

1 Ohms ±1% 2W Chip Resistor 4527 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
SMD 1 Ohm 2W Resistor - 52-WSC00021R000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1 Ohm 2W Resistor
52-WSC00021R000FEA
SMD 1 Ohm 2W Resistor 52-WSC00021R000FEA
Res Wirewound 4527 1 Ohm 1% 2W 50ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSC00021R000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC00021R000FEA can be used for catalog matching and distributor lookup.

Res Wirewound 4527 1 Ohm 1% 2W 50ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSC00021R000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC00021R000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - WSC00021R000FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSC00021R000FEA
Resistors - Chip Resistor - Surface Mount WSC00021R000FEA
RES 1 OHM 1% 2W 4527

RES 1 OHM 1% 2W 4527

Supplier's Site
Wirewound Resistor, 1 Ohm, 2W, 1%; Resistance Vishay - 55P8060 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 2W, 1%; Resistance Vishay
55P8060
Wirewound Resistor, 1 Ohm, 2W, 1%; Resistance Vishay 55P8060
WIREWOUND RESISTOR, 1 OHM, 2W, 1%; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:-; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series; Voltage Rating:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 2W, 1%; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:-; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number WSC00021R000FEA 996043-WSC00021R000FEA 541-WSC00021R000FEACT-ND 52-WSC00021R000FEA WSC00021R000FEA 55P8060
Product Name Res Wirewound 4527 1 Ohm 1% 2W ¦50ppm/¦C SMD T/R Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 1 Ohm 2W Resistor Resistors - Chip Resistor - Surface Mount Wirewound Resistor, 1 Ohm, 2W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead 4527 J-Lead
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 2 watts 2 watts 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-2176397-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.4 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers