Vishay Intertechnology, Inc. Res Wirewound 4527 15 Ohm 1% 2W ¦20ppm/¦C SMD T/R WSC000215R00FEA

Description
Res Wirewound 4527 15 Ohm 1% 2W ¦20ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Wirewound 4527 15 Ohm 1% 2W ¦20ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4527 15 Ohm 1% 2W ¦20ppm/¦C SMD T/R - WSC000215R00FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 15 Ohm 1% 2W ¦20ppm/¦C SMD T/R
WSC000215R00FEA
Res Wirewound 4527 15 Ohm 1% 2W ¦20ppm/¦C SMD T/R WSC000215R00FEA
Res Wirewound 4527 15 Ohm 1% 2W ¦20ppm/¦C SMD T/R

Res Wirewound 4527 15 Ohm 1% 2W ¦20ppm/¦C SMD T/R

Supplier's Site
SMD 15 OHM 2W Resistor - 52-WSC000215R00FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15 OHM 2W Resistor
52-WSC000215R00FEA
SMD 15 OHM 2W Resistor 52-WSC000215R00FEA
Wirewound Resistors - SMD 15 OHM 1% 2W 20PPM Product overview: WSC000215R00FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC000215R00FEA can be used for catalog matching and distributor lookup.

Wirewound Resistors - SMD 15 OHM 1% 2W 20PPM Product overview: WSC000215R00FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC000215R00FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number WSC000215R00FEA 52-WSC000215R00FEA
Product Name Res Wirewound 4527 15 Ohm 1% 2W ¦20ppm/¦C SMD T/R SMD 15 OHM 2W Resistor
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers