Vishay Intertechnology, Inc. Wirewound Resistors - SMD 150ohms 2watts 1% WSC0002150R0 FTB

Description
Wirewound Resistors - SMD 150ohms 2watts 1%
Request a Quote
Description
Wirewound Resistors - SMD 150ohms 2watts 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - SMD 150ohms 2watts 1% - WSC0002150R0 FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - SMD 150ohms 2watts 1%
WSC0002150R0 FTB
Wirewound Resistors - SMD 150ohms 2watts 1% WSC0002150R0 FTB
Wirewound Resistors - SMD 150ohms 2watts 1%

Wirewound Resistors - SMD 150ohms 2watts 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC0002150R0 FTB
Product Name Wirewound Resistors - SMD 150ohms 2watts 1%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details