Vishay Intertechnology, Inc. Res Wirewound 4527 10 Ohm 1% 2W ¦20ppm/¦C SMD T/R WSC000210R00FEB

Description
Res Wirewound 4527 10 Ohm 1% 2W ¦20ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Wirewound 4527 10 Ohm 1% 2W ¦20ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4527 10 Ohm 1% 2W ¦20ppm/¦C SMD T/R - WSC000210R00FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 10 Ohm 1% 2W ¦20ppm/¦C SMD T/R
WSC000210R00FEB
Res Wirewound 4527 10 Ohm 1% 2W ¦20ppm/¦C SMD T/R WSC000210R00FEB
Res Wirewound 4527 10 Ohm 1% 2W ¦20ppm/¦C SMD T/R

Res Wirewound 4527 10 Ohm 1% 2W ¦20ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSC000210R00FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC000210R00FEBDKR-ND
Chip Resistor - Surface Mount 541-WSC000210R00FEBDKR-ND
WSC0002 10 1% EB E3

WSC0002 10 1% EB E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC000210R00FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC000210R00FEBTR-ND
Chip Resistor - Surface Mount 541-WSC000210R00FEBTR-ND
WSC0002 10 1% EB E3

WSC0002 10 1% EB E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC000210R00FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC000210R00FEBCT-ND
Chip Resistor - Surface Mount 541-WSC000210R00FEBCT-ND
WSC0002 10 1% EB E3

WSC0002 10 1% EB E3

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSC000210R00FEB 541-WSC000210R00FEBDKR-ND
Product Name Res Wirewound 4527 10 Ohm 1% 2W ¦20ppm/¦C SMD T/R Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 1676356-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details