Vishay Precision Group Chip Resistor - Surface Mount WSC000210R00FEA

Description
10 Ohms ±1% 2W Chip Resistor 4527 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound
Request a Quote Datasheet
Description
10 Ohms ±1% 2W Chip Resistor 4527 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSC000210R00FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC000210R00FEACT-ND
Chip Resistor - Surface Mount 541-WSC000210R00FEACT-ND
10 Ohms ±1% 2W Chip Resistor 4527 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

10 Ohms ±1% 2W Chip Resistor 4527 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC000210R00FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC000210R00FEATR-ND
Chip Resistor - Surface Mount 541-WSC000210R00FEATR-ND
10 Ohms ±1% 2W Chip Resistor 4527 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

10 Ohms ±1% 2W Chip Resistor 4527 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC000210R00FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC000210R00FEADKR-ND
Chip Resistor - Surface Mount 541-WSC000210R00FEADKR-ND
10 Ohms ±1% 2W Chip Resistor 4527 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

10 Ohms ±1% 2W Chip Resistor 4527 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
Res Wirewound 4527 10 Ohm 1% 2W ¦20ppm/¦C SMD T/R - WSC000210R00FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 10 Ohm 1% 2W ¦20ppm/¦C SMD T/R
WSC000210R00FEA
Res Wirewound 4527 10 Ohm 1% 2W ¦20ppm/¦C SMD T/R WSC000210R00FEA
Res Wirewound 4527 10 Ohm 1% 2W ¦20ppm/¦C SMD T/R

Res Wirewound 4527 10 Ohm 1% 2W ¦20ppm/¦C SMD T/R

Supplier's Site
SMD 2 W 10 ohm Resistor - 52-WSC000210R00FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2 W 10 ohm Resistor
52-WSC000210R00FEA
SMD 2 W 10 ohm Resistor 52-WSC000210R00FEA
RESISTOR, WIRE WOUND, 2 W, 1 %, 20 ppm, 10 ohm, SURFACE MOUNT, 4527, CHIP, GREEN Product overview: WSC000210R00FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 10 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 10 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC000210R00FEA can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 2 W, 1 %, 20 ppm, 10 ohm, SURFACE MOUNT, 4527, CHIP, GREEN Product overview: WSC000210R00FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 10 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 10 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC000210R00FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistor, 10 Ohm, 2W, 1%; Resistance Vishay - 55P8078 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 2W, 1%; Resistance Vishay
55P8078
Wirewound Resistor, 10 Ohm, 2W, 1%; Resistance Vishay 55P8078
WIREWOUND RESISTOR, 10 OHM, 2W, 1%; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:-; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series; Voltage Rating:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 2W, 1%; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:-; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-WSC000210R00FEACT-ND WSC000210R00FEA 52-WSC000210R00FEA 55P8078
Product Name Chip Resistor - Surface Mount Res Wirewound 4527 10 Ohm 1% 2W ¦20ppm/¦C SMD T/R SMD 2 W 10 ohm Resistor Wirewound Resistor, 10 Ohm, 2W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details