Vishay Intertechnology, Inc. Res Wirewound 4527 100 Ohm 1% 2W ¦20ppm/¦C SMD T/R WSC0002100R0FEA

Description
Res Wirewound 4527 100 Ohm 1% 2W ¦20ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Wirewound 4527 100 Ohm 1% 2W ¦20ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4527 100 Ohm 1% 2W ¦20ppm/¦C SMD T/R - WSC0002100R0FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 100 Ohm 1% 2W ¦20ppm/¦C SMD T/R
WSC0002100R0FEA
Res Wirewound 4527 100 Ohm 1% 2W ¦20ppm/¦C SMD T/R WSC0002100R0FEA
Res Wirewound 4527 100 Ohm 1% 2W ¦20ppm/¦C SMD T/R

Res Wirewound 4527 100 Ohm 1% 2W ¦20ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSC0002100R0FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC0002100R0FEADKR-ND
Chip Resistor - Surface Mount 541-WSC0002100R0FEADKR-ND
100 Ohms ±1% 2W Chip Resistor 4527 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

100 Ohms ±1% 2W Chip Resistor 4527 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC0002100R0FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC0002100R0FEACT-ND
Chip Resistor - Surface Mount 541-WSC0002100R0FEACT-ND
100 Ohms ±1% 2W Chip Resistor 4527 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

100 Ohms ±1% 2W Chip Resistor 4527 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC0002100R0FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC0002100R0FEATR-ND
Chip Resistor - Surface Mount 541-WSC0002100R0FEATR-ND
100 Ohms ±1% 2W Chip Resistor 4527 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

100 Ohms ±1% 2W Chip Resistor 4527 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
SMD 100 Ohm 2W Resistor - 52-WSC0002100R0FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 Ohm 2W Resistor
52-WSC0002100R0FEA
SMD 100 Ohm 2W Resistor 52-WSC0002100R0FEA
Res Wirewound 4527 100 Ohm 1% 2W 20ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSC0002100R0FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC0002100R0FEA can be used for catalog matching and distributor lookup.

Res Wirewound 4527 100 Ohm 1% 2W 20ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSC0002100R0FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC0002100R0FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number WSC0002100R0FEA 541-WSC0002100R0FEADKR-ND 52-WSC0002100R0FEA
Product Name Res Wirewound 4527 100 Ohm 1% 2W ¦20ppm/¦C SMD T/R Chip Resistor - Surface Mount SMD 100 Ohm 2W Resistor
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details