Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - WSC0001R5000FTB WSC0001R5000FTB

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1165316-WSC0001R5000 FTB Length: 6.4 mm Contact Plating: Lead, Tin Tolerance: 1 % Temperature Coefficient: 90 ppm/°C Composition: Wirewound Height: 1.14 mm Resistance: 500 mΩ Power Rating: 1 W Number of Pins: 2515 Width: 3.8 mm Categories: Chip Resistor - Surface Mount Case / Package: 2515 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Case Code (Imperial): 2515 Max Operating Temperature: 275 °C Case Code (Metric): 6438
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1165316-WSC0001R5000 FTB Length: 6.4 mm Contact Plating: Lead, Tin Tolerance: 1 % Temperature Coefficient: 90 ppm/°C Composition: Wirewound Height: 1.14 mm Resistance: 500 mΩ Power Rating: 1 W Number of Pins: 2515 Width: 3.8 mm Categories: Chip Resistor - Surface Mount Case / Package: 2515 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Case Code (Imperial): 2515 Max Operating Temperature: 275 °C Case Code (Metric): 6438
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSC0001R5000FTB - 1165316-WSC0001R5000FTB - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSC0001R5000FTB
1165316-WSC0001R5000FTB
Chip Resistor - Surface Mount - WSC0001R5000FTB 1165316-WSC0001R5000FTB
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1165316-WSC0001R5000 FTB Length: 6.4 mm Contact Plating: Lead, Tin Tolerance: 1 % Temperature Coefficient: 90 ppm/°C Composition: Wirewound Height: 1.14 mm Resistance: 500 mΩ Power Rating: 1 W Number of Pins: 2515 Width: 3.8 mm Categories: Chip Resistor - Surface Mount Case / Package: 2515 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Case Code (Imperial): 2515 Max Operating Temperature: 275 °C Case Code (Metric): 6438

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1165316-WSC0001R5000FTB
Length: 6.4 mm
Contact Plating: Lead, Tin
Tolerance: 1 %
Temperature Coefficient: 90 ppm/°C
Composition: Wirewound
Height: 1.14 mm
Resistance: 500 mΩ
Power Rating: 1 W
Number of Pins: 2515
Width: 3.8 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2515
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Case Code (Imperial): 2515
Max Operating Temperature: 275 °C
Case Code (Metric): 6438

Buy Now
Res Wirewound 2515 500m Ohm 1% 1W ¦20ppm/¦C SMD T/R - WSC0001R5000FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 500m Ohm 1% 1W ¦20ppm/¦C SMD T/R
WSC0001R5000FTB
Res Wirewound 2515 500m Ohm 1% 1W ¦20ppm/¦C SMD T/R WSC0001R5000FTB
Res Wirewound 2515 500m Ohm 1% 1W ¦20ppm/¦C SMD T/R

Res Wirewound 2515 500m Ohm 1% 1W ¦20ppm/¦C SMD T/R

Supplier's Site
Wirewound Resistors 1watt 0.5ohms 1% Product overview: WSC0001R5000FTB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC0001R5000FTB can be used for catalog matching and distributor lookup.

Wirewound Resistors 1watt 0.5ohms 1% Product overview: WSC0001R5000FTB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC0001R5000FTB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 1165316-WSC0001R5000FTB WSC0001R5000FTB 52-WSC0001R5000FTB
Product Name Chip Resistor - Surface Mount - WSC0001R5000FTB Res Wirewound 2515 500m Ohm 1% 1W ¦20ppm/¦C SMD T/R Resistor
Technology / Construction Wirewound Wirewound
Resistance Range 0.5000 ohms 0.5000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 90 ±ppm/°C 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details