VISHAY INTERTECHNOLOGY, INC.
WSC0001R5000FEA -- 1W,.5,1%,T/R,HAZMAT
Vishay Intertechnology, Inc.
1W,.5,1%,T/R,HAZMAT
WSC0001R5000FEA
Description
1W,.5,1%,T/R,HAZMAT
Request a Quote
Email Supplier
Description
1W,.5,1%,T/R,HAZMAT
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
WSC0001R5000FEA |
|
Product Name
|
1W,.5,1%,T/R,HAZMAT |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Hottinger Brüel & Kjær A/S
Resistance Range
22.5 ohms
View Details
Mounting / Packaging
ThroughHole
Resistance Range
3.3 ohms
Tolerance
10 +/- %
View Details
2 suppliers