Vishay Intertechnology, Inc. Current Sensing Resistors .25 Ohm 1W 1% WSC0001R2500FEK

Description
Current Sensing Resistors .25 Ohm 1W 1%
Request a Quote
Description
Current Sensing Resistors .25 Ohm 1W 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Sensing Resistors .25 Ohm 1W 1% - WSC0001R2500FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sensing Resistors .25 Ohm 1W 1%
WSC0001R2500FEK
Current Sensing Resistors .25 Ohm 1W 1% WSC0001R2500FEK
Current Sensing Resistors .25 Ohm 1W 1%

Current Sensing Resistors .25 Ohm 1W 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC0001R2500FEK
Product Name Current Sensing Resistors .25 Ohm 1W 1%
Category / Application Current Sensing
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chip Resistor - Surface Mount - A138637TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details