Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - WSC0001R2000FTA WSC0001R2000FTA

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166019-WSC0001R2000 FTA Packaging: Tape and Reel Length: 6.35 mm Contact Plating: Lead, Tin Tolerance: 1 % Temperature Coefficient: 90 ppm/°C Military Standard: Not Composition: Wirewound Resistance: 200 mΩ Power Rating: 1 W Number of Pins: 2 Categories: Chip Resistor - Surface Mount Case / Package: 2515 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Depth: 3.81 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Max Operating Temperature: 275 °C
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166019-WSC0001R2000 FTA Packaging: Tape and Reel Length: 6.35 mm Contact Plating: Lead, Tin Tolerance: 1 % Temperature Coefficient: 90 ppm/°C Military Standard: Not Composition: Wirewound Resistance: 200 mΩ Power Rating: 1 W Number of Pins: 2 Categories: Chip Resistor - Surface Mount Case / Package: 2515 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Depth: 3.81 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Max Operating Temperature: 275 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSC0001R2000FTA - 1166019-WSC0001R2000FTA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSC0001R2000FTA
1166019-WSC0001R2000FTA
Chip Resistor - Surface Mount - WSC0001R2000FTA 1166019-WSC0001R2000FTA
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166019-WSC0001R2000 FTA Packaging: Tape and Reel Length: 6.35 mm Contact Plating: Lead, Tin Tolerance: 1 % Temperature Coefficient: 90 ppm/°C Military Standard: Not Composition: Wirewound Resistance: 200 mΩ Power Rating: 1 W Number of Pins: 2 Categories: Chip Resistor - Surface Mount Case / Package: 2515 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Depth: 3.81 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Max Operating Temperature: 275 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1166019-WSC0001R2000FTA
Packaging: Tape and Reel
Length: 6.35 mm
Contact Plating: Lead, Tin
Tolerance: 1 %
Temperature Coefficient: 90 ppm/°C
Military Standard: Not
Composition: Wirewound
Resistance: 200 mΩ
Power Rating: 1 W
Number of Pins: 2
Categories: Chip Resistor - Surface Mount
Case / Package: 2515
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Depth: 3.81 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Max Operating Temperature: 275 °C

Buy Now
WSC0001R2000FTA - WSC0001R2000FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
WSC0001R2000FTA
WSC0001R2000FTA
WSC0001R2000FTA WSC0001R2000FTA
WSC0001R2000FTA

WSC0001R2000FTA

Supplier's Site
SMD 0.2 Ohm 1W Resistor - 52-WSC0001R2000FTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.2 Ohm 1W Resistor
52-WSC0001R2000FTA
SMD 0.2 Ohm 1W Resistor 52-WSC0001R2000FTA
Res Wirewound 2515 0.2 Ohm 1% 1W 90ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSC0001R2000FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC0001R2000FTA can be used for catalog matching and distributor lookup.

Res Wirewound 2515 0.2 Ohm 1% 1W 90ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSC0001R2000FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC0001R2000FTA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 1166019-WSC0001R2000FTA WSC0001R2000FTA 52-WSC0001R2000FTA
Product Name Chip Resistor - Surface Mount - WSC0001R2000FTA WSC0001R2000FTA SMD 0.2 Ohm 1W Resistor
Technology / Construction Wirewound
Resistance Range 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers