Vishay Intertechnology, Inc. Res Wirewound 2515 100m Ohm 5% 1W ¦90ppm/¦C SMD T/R WSC0001R1000JEA

Description
Res Wirewound 2515 100m Ohm 5% 1W ¦90ppm/¦C SMD T/R
Request a Quote
Description
Res Wirewound 2515 100m Ohm 5% 1W ¦90ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 100m Ohm 5% 1W ¦90ppm/¦C SMD T/R - WSC0001R1000JEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 100m Ohm 5% 1W ¦90ppm/¦C SMD T/R
WSC0001R1000JEA
Res Wirewound 2515 100m Ohm 5% 1W ¦90ppm/¦C SMD T/R WSC0001R1000JEA
Res Wirewound 2515 100m Ohm 5% 1W ¦90ppm/¦C SMD T/R

Res Wirewound 2515 100m Ohm 5% 1W ¦90ppm/¦C SMD T/R

Supplier's Site
SMD 0.1 Ohm 1W Resistor - 52-WSC0001R1000JEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1 Ohm 1W Resistor
52-WSC0001R1000JEA
SMD 0.1 Ohm 1W Resistor 52-WSC0001R1000JEA
Res Wirewound 2515 0.1 Ohm 5% 1W 90ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSC0001R1000JEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC0001R1000JEA can be used for catalog matching and distributor lookup.

Res Wirewound 2515 0.1 Ohm 5% 1W 90ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSC0001R1000JEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC0001R1000JEA can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - WSC0001R1000JEA - 1104864-WSC0001R1000JEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSC0001R1000JEA
1104864-WSC0001R1000JEA
Chip Resistor - Surface Mount - WSC0001R1000JEA 1104864-WSC0001R1000JEA
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104864-WSC0001R1000 JEA Packaging: Tape & Reel Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 90 ppm/°C Composition: Wirewound Resistance: 100 mΩ Power Rating: 1 W Categories: Chip Resistor - Surface Mount Case / Package: 2515 Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 275 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104864-WSC0001R1000JEA
Packaging: Tape & Reel
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 90 ppm/°C
Composition: Wirewound
Resistance: 100 mΩ
Power Rating: 1 W
Categories: Chip Resistor - Surface Mount
Case / Package: 2515
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 275 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C

Buy Now

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number WSC0001R1000JEA 52-WSC0001R1000JEA 1104864-WSC0001R1000JEA
Product Name Res Wirewound 2515 100m Ohm 5% 1W ¦90ppm/¦C SMD T/R SMD 0.1 Ohm 1W Resistor Chip Resistor - Surface Mount - WSC0001R1000JEA
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 90 ±ppm/°C 90 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD106GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details