Vishay Intertechnology, Inc. Wirewound Resistors - SMD 1watt 51ohms 1% WSC000151R00FBA

Description
Wirewound Resistors - SMD 1watt 51ohms 1%
Request a Quote
Description
Wirewound Resistors - SMD 1watt 51ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - SMD 1watt 51ohms 1% - WSC000151R00FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - SMD 1watt 51ohms 1%
WSC000151R00FBA
Wirewound Resistors - SMD 1watt 51ohms 1% WSC000151R00FBA
Wirewound Resistors - SMD 1watt 51ohms 1%

Wirewound Resistors - SMD 1watt 51ohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC000151R00FBA
Product Name Wirewound Resistors - SMD 1watt 51ohms 1%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1-2176250-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 150 ohms
Tolerance 5 +/- %
View Details
3 suppliers