Vishay Intertechnology, Inc. Wirewound Resistors - SMD 1watt 4.75ohms 1% WSC00014R750FBA

Description
Wirewound Resistors - SMD 1watt 4.75ohms 1%
Request a Quote
Description
Wirewound Resistors - SMD 1watt 4.75ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - SMD 1watt 4.75ohms 1% - WSC00014R750FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - SMD 1watt 4.75ohms 1%
WSC00014R750FBA
Wirewound Resistors - SMD 1watt 4.75ohms 1% WSC00014R750FBA
Wirewound Resistors - SMD 1watt 4.75ohms 1%

Wirewound Resistors - SMD 1watt 4.75ohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC00014R750FBA
Product Name Wirewound Resistors - SMD 1watt 4.75ohms 1%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 2176045-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
Tolerance 5 +/- %
View Details
3 suppliers