Vishay Intertechnology, Inc. Current Sensing Resistors 1watt 4.7ohms 1% WSC00014R700FEA

Description
Current Sensing Resistors 1watt 4.7ohms 1%
Request a Quote
Description
Current Sensing Resistors 1watt 4.7ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Sensing Resistors 1watt 4.7ohms 1% - WSC00014R700FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sensing Resistors 1watt 4.7ohms 1%
WSC00014R700FEA
Current Sensing Resistors 1watt 4.7ohms 1% WSC00014R700FEA
Current Sensing Resistors 1watt 4.7ohms 1%

Current Sensing Resistors 1watt 4.7ohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC00014R700FEA
Product Name Current Sensing Resistors 1watt 4.7ohms 1%
Category / Application Current Sensing
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73H2BR51FTD-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details