Vishay Intertechnology, Inc. 1W,4.02,1%,BULK WSC00014R020FBA

Description
1W,4.02,1%,BULK
Request a Quote
Description
1W,4.02,1%,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1W,4.02,1%,BULK - WSC00014R020FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
1W,4.02,1%,BULK
WSC00014R020FBA
1W,4.02,1%,BULK WSC00014R020FBA
1W,4.02,1%,BULK

1W,4.02,1%,BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC00014R020FBA
Product Name 1W,4.02,1%,BULK
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details