Vishay Intertechnology, Inc. 1W,3.32,1%,T/R WSC00013R320FTA

Description
1W,3.32,1%,T/R
Request a Quote
Description
1W,3.32,1%,T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1W,3.32,1%,T/R - WSC00013R320FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
1W,3.32,1%,T/R
WSC00013R320FTA
1W,3.32,1%,T/R WSC00013R320FTA
1W,3.32,1%,T/R

1W,3.32,1%,T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC00013R320FTA
Product Name 1W,3.32,1%,T/R
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614707-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details