Vishay Intertechnology, Inc. Res Wirewound 2515 30 Ohm 5% 1W ¦20ppm/¦C SMD T/R WSC000130R00JTA

Description
Res Wirewound 2515 30 Ohm 5% 1W ¦20ppm/¦C SMD T/R
Request a Quote
Description
Res Wirewound 2515 30 Ohm 5% 1W ¦20ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 30 Ohm 5% 1W ¦20ppm/¦C SMD T/R - WSC000130R00JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 30 Ohm 5% 1W ¦20ppm/¦C SMD T/R
WSC000130R00JTA
Res Wirewound 2515 30 Ohm 5% 1W ¦20ppm/¦C SMD T/R WSC000130R00JTA
Res Wirewound 2515 30 Ohm 5% 1W ¦20ppm/¦C SMD T/R

Res Wirewound 2515 30 Ohm 5% 1W ¦20ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC000130R00JTA
Product Name Res Wirewound 2515 30 Ohm 5% 1W ¦20ppm/¦C SMD T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details