Vishay Intertechnology, Inc. Res Wirewound 2515 237 Ohm 1% 1W ¦20ppm/¦C SMD WSC0001237R0FBA

Description
Res Wirewound 2515 237 Ohm 1% 1W ¦20ppm/¦C SMD
Request a Quote
Description
Res Wirewound 2515 237 Ohm 1% 1W ¦20ppm/¦C SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 237 Ohm 1% 1W ¦20ppm/¦C SMD - WSC0001237R0FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 237 Ohm 1% 1W ¦20ppm/¦C SMD
WSC0001237R0FBA
Res Wirewound 2515 237 Ohm 1% 1W ¦20ppm/¦C SMD WSC0001237R0FBA
Res Wirewound 2515 237 Ohm 1% 1W ¦20ppm/¦C SMD

Res Wirewound 2515 237 Ohm 1% 1W ¦20ppm/¦C SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC0001237R0FBA
Product Name Res Wirewound 2515 237 Ohm 1% 1W ¦20ppm/¦C SMD
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details