Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - WSC000120R00FEB WSC000120R00FEB

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207073-WSC000120R00 FEB Length: 6.4 mm Contact Plating: Tin Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Composition: Wirewound Height: 1.14 mm Resistance: 20 Ω Power Rating: 1 W Number of Pins: 2515 Width: 3.8 mm Categories: Chip Resistor - Surface Mount Case / Package: 2515 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Case Code (Imperial): 2515 Max Operating Temperature: 275 °C Case Code (Metric): 6438
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207073-WSC000120R00 FEB Length: 6.4 mm Contact Plating: Tin Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Composition: Wirewound Height: 1.14 mm Resistance: 20 Ω Power Rating: 1 W Number of Pins: 2515 Width: 3.8 mm Categories: Chip Resistor - Surface Mount Case / Package: 2515 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Case Code (Imperial): 2515 Max Operating Temperature: 275 °C Case Code (Metric): 6438
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSC000120R00FEB - 1207073-WSC000120R00FEB - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSC000120R00FEB
1207073-WSC000120R00FEB
Chip Resistor - Surface Mount - WSC000120R00FEB 1207073-WSC000120R00FEB
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207073-WSC000120R00 FEB Length: 6.4 mm Contact Plating: Tin Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Composition: Wirewound Height: 1.14 mm Resistance: 20 Ω Power Rating: 1 W Number of Pins: 2515 Width: 3.8 mm Categories: Chip Resistor - Surface Mount Case / Package: 2515 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Case Code (Imperial): 2515 Max Operating Temperature: 275 °C Case Code (Metric): 6438

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1207073-WSC000120R00FEB
Length: 6.4 mm
Contact Plating: Tin
Tolerance: 1 %
Temperature Coefficient: 50 ppm/°C
Composition: Wirewound
Height: 1.14 mm
Resistance: 20 Ω
Power Rating: 1 W
Number of Pins: 2515
Width: 3.8 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2515
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Case Code (Imperial): 2515
Max Operating Temperature: 275 °C
Case Code (Metric): 6438

Buy Now
Res Wirewound 2515 20 Ohm 1% 1W ¦50ppm/¦C SMD T/R - WSC000120R00FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 20 Ohm 1% 1W ¦50ppm/¦C SMD T/R
WSC000120R00FEB
Res Wirewound 2515 20 Ohm 1% 1W ¦50ppm/¦C SMD T/R WSC000120R00FEB
Res Wirewound 2515 20 Ohm 1% 1W ¦50ppm/¦C SMD T/R

Res Wirewound 2515 20 Ohm 1% 1W ¦50ppm/¦C SMD T/R

Supplier's Site
Wirewound Resistors 20ohms 1watt 1% Product overview: WSC000120R00FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC000120R00FEB can be used for catalog matching and distributor lookup.

Wirewound Resistors 20ohms 1watt 1% Product overview: WSC000120R00FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC000120R00FEB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 1207073-WSC000120R00FEB WSC000120R00FEB 52-WSC000120R00FEB
Product Name Chip Resistor - Surface Mount - WSC000120R00FEB Res Wirewound 2515 20 Ohm 1% 1W ¦50ppm/¦C SMD T/R Resistor
Technology / Construction Wirewound Wirewound
Resistance Range 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details