Vishay Intertechnology, Inc. 1W,200,1%,T/R WSC0001200R0FTA

Description
1W,200,1%,T/R
Request a Quote
Description
1W,200,1%,T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1W,200,1%,T/R - WSC0001200R0FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
1W,200,1%,T/R
WSC0001200R0FTA
1W,200,1%,T/R WSC0001200R0FTA
1W,200,1%,T/R

1W,200,1%,T/R

Supplier's Site
Chip Resistor - Surface Mount - WSC0001200R0FTA - 1104863-WSC0001200R0FTA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSC0001200R0FTA
1104863-WSC0001200R0FTA
Chip Resistor - Surface Mount - WSC0001200R0FTA 1104863-WSC0001200R0FTA
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104863-WSC0001200R0 FTA Packaging: Tape & Reel Length: 6.4 mm Contact Plating: Lead, Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 20 ppm/°C Military Standard: Not Composition: Wirewound Height: 1.14 mm Resistance: 200 Ω Power Rating: 1 W Number of Pins: 2 Width: 3.8 mm Categories: Chip Resistor - Surface Mount Case / Package: 6438 Case / Package: 2515 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 275 °C Depth: 3.81 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Case Code (Imperial): 2515 REACH SVHC: Unknown

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104863-WSC0001200R0FTA
Packaging: Tape & Reel
Length: 6.4 mm
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 20 ppm/°C
Military Standard: Not
Composition: Wirewound
Height: 1.14 mm
Resistance: 200 Ω
Power Rating: 1 W
Number of Pins: 2
Width: 3.8 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 6438
Case / Package: 2515
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 275 °C
Depth: 3.81 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Case Code (Imperial): 2515
REACH SVHC: Unknown

Buy Now
Automotive SMD 200 Ohm 1W Resistor - 52-WSC0001200R0FTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 200 Ohm 1W Resistor
52-WSC0001200R0FTA
Automotive SMD 200 Ohm 1W Resistor 52-WSC0001200R0FTA
Res Wirewound 2515 200 Ohm 1% 1W ±20ppm/°C J-Lead SMD Automotive T/R Product overview: WSC0001200R0FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 200 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 200 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC0001200R0FTA can be used for catalog matching and distributor lookup.

Res Wirewound 2515 200 Ohm 1% 1W ±20ppm/°C J-Lead SMD Automotive T/R Product overview: WSC0001200R0FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 200 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 200 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC0001200R0FTA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number WSC0001200R0FTA 1104863-WSC0001200R0FTA 52-WSC0001200R0FTA
Product Name 1W,200,1%,T/R Chip Resistor - Surface Mount - WSC0001200R0FTA Automotive SMD 200 Ohm 1W Resistor
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details