Vishay Intertechnology, Inc. 1W,1.5,1%,T/R WSC00011R500FTB

Description
1W,1.5,1%,T/R
Request a Quote
Description
1W,1.5,1%,T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1W,1.5,1%,T/R - WSC00011R500FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
1W,1.5,1%,T/R
WSC00011R500FTB
1W,1.5,1%,T/R WSC00011R500FTB
1W,1.5,1%,T/R

1W,1.5,1%,T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC00011R500FTB
Product Name 1W,1.5,1%,T/R
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers