Vishay Intertechnology, Inc. WSC00011K000FTA WSC00011K000FTA

Description
WSC00011K000FTA
Request a Quote
Description
WSC00011K000FTA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WSC00011K000FTA - WSC00011K000FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
WSC00011K000FTA
WSC00011K000FTA
WSC00011K000FTA WSC00011K000FTA
WSC00011K000FTA

WSC00011K000FTA

Supplier's Site
Chip Resistor - Surface Mount - WSC00011K000FTA - 1104861-WSC00011K000FTA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSC00011K000FTA
1104861-WSC00011K000FTA
Chip Resistor - Surface Mount - WSC00011K000FTA 1104861-WSC00011K000FTA
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104861-WSC00011K000 FTA Packaging: Tape and Reel Length: 6.35 mm Contact Plating: Lead, Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 20 ppm/°C Military Standard: Not Composition: Wirewound Resistance: 1 kΩ Power Rating: 1 W Number of Pins: 2 Categories: Chip Resistor - Surface Mount Case / Package: 6438 Case / Package: 2515 Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 275 °C Depth: 3.81 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Case Code (Imperial): 2515 REACH SVHC: Unknown

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104861-WSC00011K000FTA
Packaging: Tape and Reel
Length: 6.35 mm
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 20 ppm/°C
Military Standard: Not
Composition: Wirewound
Resistance: 1 kΩ
Power Rating: 1 W
Number of Pins: 2
Categories: Chip Resistor - Surface Mount
Case / Package: 6438
Case / Package: 2515
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 275 °C
Depth: 3.81 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Case Code (Imperial): 2515
REACH SVHC: Unknown

Buy Now
Automotive SMD 1W Resistor - 52-WSC00011K000FTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 1W Resistor
52-WSC00011K000FTA
Automotive SMD 1W Resistor 52-WSC00011K000FTA
Res Wirewound 2515 1K Ohm 1% 1W ±20ppm/°C J-Lead SMD Automotive T/R Product overview: WSC00011K000FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC00011K000FTA can be used for catalog matching and distributor lookup.

Res Wirewound 2515 1K Ohm 1% 1W ±20ppm/°C J-Lead SMD Automotive T/R Product overview: WSC00011K000FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC00011K000FTA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number WSC00011K000FTA 1104861-WSC00011K000FTA 52-WSC00011K000FTA
Product Name WSC00011K000FTA Chip Resistor - Surface Mount - WSC00011K000FTA Automotive SMD 1W Resistor
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details