Vishay Precision Group Res Wirewound 2515 15 Ohm 1% 1W ¦50ppm/¦C SMD T/R WSC000115R00FTA

Description
Res Wirewound 2515 15 Ohm 1% 1W ¦50ppm/¦C SMD T/R
Request a Quote
Description
Res Wirewound 2515 15 Ohm 1% 1W ¦50ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 15 Ohm 1% 1W ¦50ppm/¦C SMD T/R - WSC000115R00FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 15 Ohm 1% 1W ¦50ppm/¦C SMD T/R
WSC000115R00FTA
Res Wirewound 2515 15 Ohm 1% 1W ¦50ppm/¦C SMD T/R WSC000115R00FTA
Res Wirewound 2515 15 Ohm 1% 1W ¦50ppm/¦C SMD T/R

Res Wirewound 2515 15 Ohm 1% 1W ¦50ppm/¦C SMD T/R

Supplier's Site
Wirewound Resistor, 15 Ohm, 1W, 1%; Resistance Vishay - 73K6334 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 15 Ohm, 1W, 1%; Resistance Vishay
73K6334
Wirewound Resistor, 15 Ohm, 1W, 1%; Resistance Vishay 73K6334
WIREWOUND RESISTOR, 15 OHM, 1W, 1%; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: No

WIREWOUND RESISTOR, 15 OHM, 1W, 1%; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WSC000115R00FTA 73K6334
Product Name Res Wirewound 2515 15 Ohm 1% 1W ¦50ppm/¦C SMD T/R Wirewound Resistor, 15 Ohm, 1W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2515 [6438 Metric]
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details