Vishay Intertechnology, Inc. 1W,10,1%,BULK WSC000110R00FBA

Description
1W,10,1%,BULK
Request a Quote
Description
1W,10,1%,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1W,10,1%,BULK - WSC000110R00FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
1W,10,1%,BULK
WSC000110R00FBA
1W,10,1%,BULK WSC000110R00FBA
1W,10,1%,BULK

1W,10,1%,BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC000110R00FBA
Product Name 1W,10,1%,BULK
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details