Wirewound Resistors - SMD 150ohms 1watt 1%
Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996824-WSC0001100R0F
Length: 6.4 mm
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 20 ppm/°C
Composition: Wirewound
Height: 1.14 mm
Resistance: 100 Ω
Power Rating: 1 W
Number of Pins: 2515
Width: 3.8 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 6438
Case / Package: 2515
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 275 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Case Code (Imperial): 2515
Wirewound Resistors 1watt 100ohms 1% Product overview: WSC0001100R0FTB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC0001100R0FTB can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | WSC0001100R0FTB | 996824-WSC0001100R0FTB | 52-WSC0001100R0FTB |
| Product Name | Wirewound Resistors - SMD 150ohms 1watt 1% | Chip Resistor - Surface Mount - WSC0001100R0FTB | Resistor |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 150 ohms | 100 ohms | 100 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |