WIREWOUND RESISTOR, 100 OHM, 1W, SMD, 0.01, FULL REEL; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | WSC0001100R0FEA | 65K3972 |
| Product Name | WSC0001100R0FEA | Wirewound Resistor, 100 Ohm, 1W, Smd, 0.01, Full Reel; Resistance Vishay |
| Configuration | Single Resistor | |
| Category / Application | Power Applications | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | 2515 [6438 Metric] |