Vishay Intertechnology, Inc. Wirewound Resistors - SMD 3.01ohms 1/2watt 1% WSC0001\23R010FTB

Description
Wirewound Resistors - SMD 3.01ohms 1/2watt 1%
Request a Quote
Description
Wirewound Resistors - SMD 3.01ohms 1/2watt 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - SMD 3.01ohms 1/2watt 1% - WSC0001\23R010FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - SMD 3.01ohms 1/2watt 1%
WSC0001\23R010FTB
Wirewound Resistors - SMD 3.01ohms 1/2watt 1% WSC0001\23R010FTB
Wirewound Resistors - SMD 3.01ohms 1/2watt 1%

Wirewound Resistors - SMD 3.01ohms 1/2watt 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC0001\23R010FTB
Product Name Wirewound Resistors - SMD 3.01ohms 1/2watt 1%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - C3A1R8JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers