Vishay Intertechnology, Inc. Wirewound Resistors - SMD .1ohms 2watts 1% WSC-4527 .1 1 R86

Description
Wirewound Resistors - SMD .1ohms 2watts 1%
Request a Quote
Description
Wirewound Resistors - SMD .1ohms 2watts 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - SMD .1ohms 2watts 1% - WSC-4527 .1 1 R86 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - SMD .1ohms 2watts 1%
WSC-4527 .1 1 R86
Wirewound Resistors - SMD .1ohms 2watts 1% WSC-4527 .1 1 R86
Wirewound Resistors - SMD .1ohms 2watts 1%

Wirewound Resistors - SMD .1ohms 2watts 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC-4527 .1 1 R86
Product Name Wirewound Resistors - SMD .1ohms 2watts 1%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614354-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers