Vishay Intertechnology, Inc. WSC2515 2 kOhms 1% Tolerance WSC-25152KOHMSK1B43

Description
WSC2515 2 kOhms 1% Tolerance
Request a Quote
Description
WSC2515 2 kOhms 1% Tolerance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WSC2515 2 kOhms 1% Tolerance - WSC-25152KOHMSK1B43 - ASAP Semiconductor LLC
Anaheim, CA, United States
WSC2515 2 kOhms 1% Tolerance
WSC-25152KOHMSK1B43
WSC2515 2 kOhms 1% Tolerance WSC-25152KOHMSK1B43
WSC2515 2 kOhms 1% Tolerance

WSC2515 2 kOhms 1% Tolerance

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC-25152KOHMSK1B43
Product Name WSC2515 2 kOhms 1% Tolerance
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details