Vishay Intertechnology, Inc. Wirewound Resistors - SMD 100ohms 1watt 1% WSC-2515 100 1 TR

Description
Wirewound Resistors - SMD 100ohms 1watt 1%
Request a Quote
Description
Wirewound Resistors - SMD 100ohms 1watt 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - SMD 100ohms 1watt 1% - WSC-2515 100 1 TR - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - SMD 100ohms 1watt 1%
WSC-2515 100 1 TR
Wirewound Resistors - SMD 100ohms 1watt 1% WSC-2515 100 1 TR
Wirewound Resistors - SMD 100ohms 1watt 1%

Wirewound Resistors - SMD 100ohms 1watt 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC-2515 100 1 TR
Product Name Wirewound Resistors - SMD 100ohms 1watt 1%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details