Vishay Intertechnology, Inc. Wirewound Resistors - SMD 150ohms 1watt 1% WSC-1 150 1 TR

Description
Wirewound Resistors - SMD 150ohms 1watt 1%
Request a Quote
Description
Wirewound Resistors - SMD 150ohms 1watt 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - SMD 150ohms 1watt 1% - WSC-1 150 1 TR - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - SMD 150ohms 1watt 1%
WSC-1 150 1 TR
Wirewound Resistors - SMD 150ohms 1watt 1% WSC-1 150 1 TR
Wirewound Resistors - SMD 150ohms 1watt 1%

Wirewound Resistors - SMD 150ohms 1watt 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC-1 150 1 TR
Product Name Wirewound Resistors - SMD 150ohms 1watt 1%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details