Vishay Intertechnology, Inc. Specialized Resistors WSBS8536L1250JK14

Description
125 µOhms ±5% 50W Shunt, Battery Specialized Resistor Metal Element Surface Mount
Request a Quote Datasheet
Description
125 µOhms ±5% 50W Shunt, Battery Specialized Resistor Metal Element Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 541-WSBS8536L1250JK14-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
541-WSBS8536L1250JK14-ND
Specialized Resistors 541-WSBS8536L1250JK14-ND
125 µOhms ±5% 50W Shunt, Battery Specialized Resistor Metal Element Surface Mount

125 µOhms ±5% 50W Shunt, Battery Specialized Resistor Metal Element Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-WSBS8536L1250JK14-ND
Product Name Specialized Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details