100 µOhms ±5% 50W Shunt, Battery Specialized Resistor Metal Element Through Hole
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 541-WSBS8536L1000JK40-ND |
| Product Name | Specialized Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | MetalAlloy |
| Mounting / Packaging | ThroughHole |