Vishay Intertechnology, Inc. Chassis Mount Resistors WSBS8518L5000JK35

Description
Battery Shunt Resistor, 8518, 500uR 5% 2
Request a Quote Datasheet
Description
Battery Shunt Resistor, 8518, 500uR 5% 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1771394 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1771394
Chassis Mount Resistors 1771394
Battery Shunt Resistor, 8518, 500uR 5% 2

Battery Shunt Resistor, 8518, 500uR 5% 2

Supplier's Site
Chassis Mount Resistors - 1771529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1771529
Chassis Mount Resistors 1771529
Battery Shunt Resistor, 8518, 500uR 5% 2

Battery Shunt Resistor, 8518, 500uR 5% 2

Supplier's Site
Specialized Resistors - 541-3326-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
541-3326-ND
Specialized Resistors 541-3326-ND
500 µOhms ±5% 25W Shunt, Battery Specialized Resistor Metal Element ±10ppm/°C Shunt Fixture, 60mm Pitch

500 µOhms ±5% 25W Shunt, Battery Specialized Resistor Metal Element ±10ppm/°C Shunt Fixture, 60mm Pitch

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Resistors Resistors
Product Number 1771394 541-3326-ND
Product Name Chassis Mount Resistors Specialized Resistors
Technology / Construction Metal strip MetalAlloy
Mounting / Packaging Screw Terminals; 8518
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details