Vishay Intertechnology, Inc. Chassis Mount Resistors WSBS8518L5000JK34

Description
Battery Shunt Resistor, 8518, 500uR 5% l
Request a Quote Datasheet
Description
Battery Shunt Resistor, 8518, 500uR 5% l
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1771532 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1771532
Chassis Mount Resistors 1771532
Battery Shunt Resistor, 8518, 500uR 5% l

Battery Shunt Resistor, 8518, 500uR 5% l

Supplier's Site
Chassis Mount Resistors - 1771395 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1771395
Chassis Mount Resistors 1771395
Battery Shunt Resistor, 8518, 500uR 5% l

Battery Shunt Resistor, 8518, 500uR 5% l

Supplier's Site
Specialized Resistors - 541-3324-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
541-3324-ND
Specialized Resistors 541-3324-ND
500 µOhms ±5% 25W Shunt, Battery Specialized Resistor Metal Element ±10ppm/°C Shunt Fixture, 60mm Pitch

500 µOhms ±5% 25W Shunt, Battery Specialized Resistor Metal Element ±10ppm/°C Shunt Fixture, 60mm Pitch

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Resistors Resistors
Product Number 1771532 541-3324-ND
Product Name Chassis Mount Resistors Specialized Resistors
Technology / Construction Metal strip MetalAlloy
Mounting / Packaging Screw Terminals; 8518
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers