250 µOhms ±5% 36W Shunt, Battery Specialized Resistor Metal Element ±110ppm/°C Shunt Fixture, 60mm Pitch
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | WSBS8518L2500JT20-ND |
| Product Name | Specialized Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | MetalAlloy |
| Tolerance | 5 +/- % |