Vishay Intertechnology, Inc. Automotive 0.0001 Ohm 36W Resistor WSBS8518L1000JK14

Description
Res Metal Strip 0.0001 Ohm 5% 36W ±175ppm/°C Bare Metal Automotive AEC-Q200 Bulk Product overview: WSBS8518L1000JK14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0001 Ohm, 36W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.0001 Ohm, 36W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-WSBS8518L1000JK14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Strip 0.0001 Ohm 5% 36W ±175ppm/°C Bare Metal Automotive AEC-Q200 Bulk Product overview: WSBS8518L1000JK14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0001 Ohm, 36W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.0001 Ohm, 36W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-WSBS8518L1000JK14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.0001 Ohm 36W Resistor - 54-WSBS8518L1000JK14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.0001 Ohm 36W Resistor
54-WSBS8518L1000JK14
Automotive 0.0001 Ohm 36W Resistor 54-WSBS8518L1000JK14
Res Metal Strip 0.0001 Ohm 5% 36W ±175ppm/°C Bare Metal Automotive AEC-Q200 Bulk Product overview: WSBS8518L1000JK14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0001 Ohm, 36W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.0001 Ohm, 36W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-WSBS8518L1000JK14 can be used for catalog matching and distributor lookup.

Res Metal Strip 0.0001 Ohm 5% 36W ±175ppm/°C Bare Metal Automotive AEC-Q200 Bulk Product overview: WSBS8518L1000JK14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0001 Ohm, 36W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.0001 Ohm, 36W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-WSBS8518L1000JK14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 1771397 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1771397
Chassis Mount Resistors 1771397
Battery Shunt Resistor, 8518 100uR 5% Sn

Battery Shunt Resistor, 8518 100uR 5% Sn

Supplier's Site
Chassis Mount Resistors - 1771537 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1771537
Chassis Mount Resistors 1771537
Battery Shunt Resistor, 8518 100uR 5% Sn

Battery Shunt Resistor, 8518 100uR 5% Sn

Supplier's Site
Specialized Resistors - 541-3321-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
541-3321-ND
Specialized Resistors 541-3321-ND
100 µOhms ±5% 36W Shunt, Battery Specialized Resistor Metal Element ±175ppm/°C Shunt Fixture, 60mm Pitch

100 µOhms ±5% 36W Shunt, Battery Specialized Resistor Metal Element ±175ppm/°C Shunt Fixture, 60mm Pitch

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey
Product Category Resistors Resistors Resistors
Product Number 54-WSBS8518L1000JK14 1771397 541-3321-ND
Product Name Automotive 0.0001 Ohm 36W Resistor Chassis Mount Resistors Specialized Resistors
Standards and Certifications RoHS RoHS
Technology / Construction Metal strip MetalAlloy
Mounting / Packaging Screw Terminals; 8518
Temperature Coefficient 175 ±ppm/°C 175 ±ppm/°C
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers