Vishay Intertechnology, Inc. 36W 0.0001ohm Resistor WSBS8518L1000JK

Description
Fixed Resistor, Metal Strip, 36W, 0.0001ohm, 5% +/-Tol, 175ppm/Cel, Chassis Mount Product overview: WSBS8518L1000JK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36W, 0.0001ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 36W, 0.0001ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-WSBS8518L1000JK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Strip, 36W, 0.0001ohm, 5% +/-Tol, 175ppm/Cel, Chassis Mount Product overview: WSBS8518L1000JK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36W, 0.0001ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 36W, 0.0001ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-WSBS8518L1000JK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
36W 0.0001ohm Resistor - 54-WSBS8518L1000JK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36W 0.0001ohm Resistor
54-WSBS8518L1000JK
36W 0.0001ohm Resistor 54-WSBS8518L1000JK
Fixed Resistor, Metal Strip, 36W, 0.0001ohm, 5% +/-Tol, 175ppm/Cel, Chassis Mount Product overview: WSBS8518L1000JK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36W, 0.0001ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 36W, 0.0001ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-WSBS8518L1000JK can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Strip, 36W, 0.0001ohm, 5% +/-Tol, 175ppm/Cel, Chassis Mount Product overview: WSBS8518L1000JK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36W, 0.0001ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 36W, 0.0001ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-WSBS8518L1000JK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Specialized Resistors - WSBSA-.0001-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
WSBSA-.0001-ND
Specialized Resistors WSBSA-.0001-ND
100 µOhms ±5% 36W Shunt, Battery Specialized Resistor Metal Element ±225ppm/°C Shunt Fixture, 60mm Pitch

100 µOhms ±5% 36W Shunt, Battery Specialized Resistor Metal Element ±225ppm/°C Shunt Fixture, 60mm Pitch

Buy Now Datasheet
Through Hole Current Sense Resistor, Aec-Q200 Wsbs8518 Series, 100 Ohm, 36 W, 5%, Metal Oxide Rohs Compliant Vishay - 27T4674 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Current Sense Resistor, Aec-Q200 Wsbs8518 Series, 100 Ohm, 36 W, 5%, Metal Oxide Rohs Compliant Vishay
27T4674
Through Hole Current Sense Resistor, Aec-Q200 Wsbs8518 Series, 100 Ohm, 36 W, 5%, Metal Oxide Rohs Compliant Vishay 27T4674
Through Hole Current Sense Resistor, AEC-Q200 WSBS8518 Series, 100 ohm, 36 W, 5%, Metal Oxide RoHS Compliant: Yes

Through Hole Current Sense Resistor, AEC-Q200 WSBS8518 Series, 100 ohm, 36 W, 5%, Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 54-WSBS8518L1000JK WSBSA-.0001-ND 27T4674
Product Name 36W 0.0001ohm Resistor Specialized Resistors Through Hole Current Sense Resistor, Aec-Q200 Wsbs8518 Series, 100 Ohm, 36 W, 5%, Metal Oxide Rohs Compliant Vishay
Resistance Range 0.1000 ohms
Tolerance 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use Current Sensing
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73K2ER12JTD-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTEDR158FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details