Vishay Intertechnology, Inc. 36W Resistor WSBM8518L1000JK

Description
RESISTOR SHUNT 100 UOHM 5% 36W Product overview: WSBM8518L1000JK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 36W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-WSBM8518L1000JK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR SHUNT 100 UOHM 5% 36W Product overview: WSBM8518L1000JK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 36W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-WSBM8518L1000JK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
36W Resistor - 55-WSBM8518L1000JK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RESISTOR SHUNT 100 UOHM 5% 36W Product overview: WSBM8518L1000JK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 36W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-WSBM8518L1000JK can be used for catalog matching and distributor lookup.

RESISTOR SHUNT 100 UOHM 5% 36W Product overview: WSBM8518L1000JK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 36W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-WSBM8518L1000JK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Specialized Resistors - 1236277-WSBM8518L1000JK - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Specialized Resistors
1236277-WSBM8518L1000JK
Resistors - Specialized Resistors 1236277-WSBM8518L1000JK
Win Source Part Number: 1236277-WSBM8518L100 0JK Category: Resistors>Specialize d Resistors Series: Power Metal Strip® Type: Shunt, Battery Package: Bulk Standard Package: 1 Tolerance: ±5% Temperature Coefficient: ±175ppm/°C Power (Watts): 36W Composition: Metal Element Resistance: 100 µOhms Mounting Type: Shunt Fixture, 60mm Pitch Temperature Range - Operating: -65°C ~ 170°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.29.0000 Mfr: Vishay Dale Other Names: 541-1906

Win Source Part Number: 1236277-WSBM8518L1000JK
Category: Resistors>Specialized Resistors
Series: Power Metal Strip®
Type: Shunt, Battery
Package: Bulk
Standard Package: 1
Tolerance: ±5%
Temperature Coefficient: ±175ppm/°C
Power (Watts): 36W
Composition: Metal Element
Resistance: 100 µOhms
Mounting Type: Shunt Fixture, 60mm Pitch
Temperature Range - Operating: -65°C ~ 170°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.29.0000
Mfr: Vishay Dale
Other Names: 541-1906

Buy Now Datasheet
Current Sense Resistors - SMD .0001ohms 5% 36watts - WSBM8518L1000JK - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD .0001ohms 5% 36watts
WSBM8518L1000JK
Current Sense Resistors - SMD .0001ohms 5% 36watts WSBM8518L1000JK
Current Sense Resistors - SMD .0001ohms 5% 36watts

Current Sense Resistors - SMD .0001ohms 5% 36watts

Supplier's Site
Specialized Resistors - 541-1906-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
541-1906-ND
Specialized Resistors 541-1906-ND
100 µOhms ±5% 36W Shunt, Battery Specialized Resistor Metal Element ±175ppm/°C Shunt Fixture, 60mm Pitch

100 µOhms ±5% 36W Shunt, Battery Specialized Resistor Metal Element ±175ppm/°C Shunt Fixture, 60mm Pitch

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number 55-WSBM8518L1000JK 1236277-WSBM8518L1000JK WSBM8518L1000JK 541-1906-ND
Product Name 36W Resistor Resistors - Specialized Resistors Current Sense Resistors - SMD .0001ohms 5% 36watts Specialized Resistors
Technology / Construction Metal Element MetalAlloy
Resistance Range 1.00E-4 ohms 1.00E-4 ohms 1.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Standards and Certifications RoHS
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2414908P - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers