22 kOhms ±5% 3W Through Hole Resistor Axial Pulse Withstanding Metal Oxide Film
22 kOhms ±5% 3W Through Hole Resistor Axial Pulse Withstanding Metal Oxide Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 749-WR506170A2202J5100TB-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | MetalOxide |
| Mounting / Packaging | Axial Leads; Axial |
| Tolerance | 5 +/- % |