Vishay Intertechnology, Inc. Through Hole Resistors WR506170A1003J5100

Description
100 kOhms ±5% 3W Through Hole Resistor Axial Pulse Withstanding Metal Oxide Film
Request a Quote Datasheet
Description
100 kOhms ±5% 3W Through Hole Resistor Axial Pulse Withstanding Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-WR506170A1003J5100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-WR506170A1003J5100TB-ND
Through Hole Resistors 749-WR506170A1003J5100TB-ND
100 kOhms ±5% 3W Through Hole Resistor Axial Pulse Withstanding Metal Oxide Film

100 kOhms ±5% 3W Through Hole Resistor Axial Pulse Withstanding Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 749-WR506170A1003J5100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-WR506170A1003J5100CT-ND
Through Hole Resistors 749-WR506170A1003J5100CT-ND
100 kOhms ±5% 3W Through Hole Resistor Axial Pulse Withstanding Metal Oxide Film

100 kOhms ±5% 3W Through Hole Resistor Axial Pulse Withstanding Metal Oxide Film

Buy Now Datasheet
Res, 100K, 3W, Axial, Metal Oxide Rohs Compliant Vishay - 88AH7386 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 3W, Axial, Metal Oxide Rohs Compliant Vishay
88AH7386
Res, 100K, 3W, Axial, Metal Oxide Rohs Compliant Vishay 88AH7386
RES, 100K, 3W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

RES, 100K, 3W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-WR506170A1003J5100TB-ND 88AH7386
Product Name Through Hole Resistors Res, 100K, 3W, Axial, Metal Oxide Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details