CAP CER 680PF 760VAC Y5U RADIAL
680pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
WKP X760Y500VAC 680PF ±20% K4000 e3
CAP CER 680PF 760VAC Y5U RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-WKP681MCPERUKRCT-ND | 70K6579 | WKP681MCPERUKR |
| Product Name | Ceramic Capacitors | Wkp X760Y500Vac 680Pf ±20% K4000 E3 Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 760 volts |