680pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
680pF Radial Ceramic Capacitor, K4000, 760V Product overview: WKP681MCPEF0KR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680pF, 760V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680pF, 760V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKP681MCPEF0KR can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | WKP681MCPEF0KR-ND | 60-WKP681MCPEF0KR |
| Product Name | Ceramic Capacitors | 680pF 760V Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |
| WVDC | 760 volts | 250 volts |