Vishay Intertechnology, Inc. Ceramic Capacitors WKP680MCPDF0KR

Description
68pF ±20% 760VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
68pF ±20% 760VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKP680MCPDF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKP680MCPDF0KR-ND
Ceramic Capacitors WKP680MCPDF0KR-ND
68pF ±20% 760VAC Ceramic Capacitor Y5S Radial, Disc

68pF ±20% 760VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Wkp X760Y500Vac 68Pf ±20% K1200 E3 Vishay - 70K6573 - Newark, An Avnet Company
Chicago, IL, United States
Wkp X760Y500Vac 68Pf ±20% K1200 E3 Vishay
70K6573
Wkp X760Y500Vac 68Pf ±20% K1200 E3 Vishay 70K6573
WKP X760Y500VAC 68PF ±20% K1200 e3

WKP X760Y500VAC 68PF ±20% K1200 e3

Supplier's Site
Ceramic Capacitors - WKP680MCPDF0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WKP680MCPDF0KR
Ceramic Capacitors WKP680MCPDF0KR
CAP CER 68PF 760VAC Y5S RADIAL

CAP CER 68PF 760VAC Y5S RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number WKP680MCPDF0KR-ND 70K6573 WKP680MCPDF0KR
Product Name Ceramic Capacitors Wkp X760Y500Vac 68Pf ±20% K1200 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers