Vishay Intertechnology, Inc. Ceramic Capacitors WKP472MCPKX0KR

Description
4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKP472MCPKX0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKP472MCPKX0KR-ND
Ceramic Capacitors WKP472MCPKX0KR-ND
4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Wkp X760Y500Vac 4,7Nf ±20% K4000 E3 Vishay - 70K6568 - Newark, An Avnet Company
Chicago, IL, United States
Wkp X760Y500Vac 4,7Nf ±20% K4000 E3 Vishay
70K6568
Wkp X760Y500Vac 4,7Nf ±20% K4000 E3 Vishay 70K6568
WKP X760Y500VAC 4,7nF ±20% K4000 e3

WKP X760Y500VAC 4,7nF ±20% K4000 e3

Supplier's Site
Ceramic Capacitors - WKP472MCPKX0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WKP472MCPKX0KR
Ceramic Capacitors WKP472MCPKX0KR
CAP CER 4700PF 760VAC Y5U RADIAL

CAP CER 4700PF 760VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number WKP472MCPKX0KR-ND 70K6568 WKP472MCPKX0KR
Product Name Ceramic Capacitors Wkp X760Y500Vac 4,7Nf ±20% K4000 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/052058 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525008P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details