Vishay Intertechnology, Inc. Ceramic Capacitors WKP472MCPERZKR

Description
4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKP472MCPERZKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKP472MCPERZKR-ND
Ceramic Capacitors WKP472MCPERZKR-ND
4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Wkp X760Y500Vac 4,7Nf ±20% K4000 E3 Vishay - 70K6567 - Newark, An Avnet Company
Chicago, IL, United States
Wkp X760Y500Vac 4,7Nf ±20% K4000 E3 Vishay
70K6567
Wkp X760Y500Vac 4,7Nf ±20% K4000 E3 Vishay 70K6567
WKP X760Y500VAC 4,7nF ±20% K4000 e3

WKP X760Y500VAC 4,7nF ±20% K4000 e3

Supplier's Site
Ceramic Capacitors - WKP472MCPERZKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WKP472MCPERZKR
Ceramic Capacitors WKP472MCPERZKR
CAP CER 4700PF 760VAC Y5U RADIAL

CAP CER 4700PF 760VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number WKP472MCPERZKR-ND 70K6567 WKP472MCPERZKR
Product Name Ceramic Capacitors Wkp X760Y500Vac 4,7Nf ±20% K4000 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U010AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF5R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details