Vishay Intertechnology, Inc. Ceramic Capacitors WKP472MCPERYKR

Description
4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC5202-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5202-ND
Ceramic Capacitors BC5202-ND
4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
4700PF Capacitor
60-WKP472MCPERYKR
4700PF Capacitor 60-WKP472MCPERYKR
CAP CER 4700PF 760VAC Y5U RADIAL Product overview: WKP472MCPERYKR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKP472MCPERYKR can be used for catalog matching and distributor lookup.

CAP CER 4700PF 760VAC Y5U RADIAL Product overview: WKP472MCPERYKR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKP472MCPERYKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Suppression Cap, 4700Pf, Class X1/y1 Rohs Compliant Vishay - 69AH3812 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 4700Pf, Class X1/y1 Rohs Compliant Vishay
69AH3812
Suppression Cap, 4700Pf, Class X1/y1 Rohs Compliant Vishay 69AH3812
SUPPRESSION CAP, 4700PF, CLASS X1/Y1 ROHS COMPLIANT: YES

SUPPRESSION CAP, 4700PF, CLASS X1/Y1 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - WKP472MCPERYKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WKP472MCPERYKR
Ceramic Capacitors WKP472MCPERYKR
CAP CER 4700PF 760VAC Y5U RADIAL

CAP CER 4700PF 760VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC5202-ND 60-WKP472MCPERYKR 69AH3812 WKP472MCPERYKR
Product Name Ceramic Capacitors 4700PF Capacitor Suppression Cap, 4700Pf, Class X1/y1 Rohs Compliant Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitor - Multilayer - M30G103J2-FTR - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11CF6R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details