Vishay Intertechnology, Inc. 4.7NF Capacitor WKP472MCPERUKR

Description
CAP,CERAMIC,4.7NF,20 % -TOL,20% +TOL,K4000 TC CODE Product overview: WKP472MCPERUKR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7NF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7NF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKP472MCPERUKR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP,CERAMIC,4.7NF,20 % -TOL,20% +TOL,K4000 TC CODE Product overview: WKP472MCPERUKR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7NF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7NF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKP472MCPERUKR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7NF Capacitor
60-WKP472MCPERUKR
4.7NF Capacitor 60-WKP472MCPERUKR
CAP,CERAMIC,4.7NF,20 % -TOL,20% +TOL,K4000 TC CODE Product overview: WKP472MCPERUKR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7NF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7NF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKP472MCPERUKR can be used for catalog matching and distributor lookup.

CAP,CERAMIC,4.7NF,20% -TOL,20% +TOL,K4000 TC CODE Product overview: WKP472MCPERUKR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7NF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7NF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKP472MCPERUKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - WKP472MCPERUKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKP472MCPERUKR-ND
Ceramic Capacitors WKP472MCPERUKR-ND
4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Suppression Cap, 4700Pf, Class X1/y1 Rohs Compliant Vishay - 69AH3811 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 4700Pf, Class X1/y1 Rohs Compliant Vishay
69AH3811
Suppression Cap, 4700Pf, Class X1/y1 Rohs Compliant Vishay 69AH3811
SUPPRESSION CAP, 4700PF, CLASS X1/Y1 ROHS COMPLIANT: YES

SUPPRESSION CAP, 4700PF, CLASS X1/Y1 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - WKP472MCPERUKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WKP472MCPERUKR
Ceramic Capacitors WKP472MCPERUKR
CAP CER 4700PF 760VAC Y5U RADIAL

CAP CER 4700PF 760VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-WKP472MCPERUKR WKP472MCPERUKR-ND 69AH3811 WKP472MCPERUKR
Product Name 4.7NF Capacitor Ceramic Capacitors Suppression Cap, 4700Pf, Class X1/y1 Rohs Compliant Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details