Vishay Intertechnology, Inc. 7nF Capacitor WKP472MCPDRUKR

Description
Safety Capacitors WKP X760Y500VAC 4,7nF +/-20% K4000 e3 Product overview: WKP472MCPDRUKR from Vishay / Beyschlag / Draloric is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKP472MCPDRUKR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Safety Capacitors WKP X760Y500VAC 4,7nF +/-20% K4000 e3 Product overview: WKP472MCPDRUKR from Vishay / Beyschlag / Draloric is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKP472MCPDRUKR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7nF Capacitor
60-WKP472MCPDRUKR
7nF Capacitor 60-WKP472MCPDRUKR
Safety Capacitors WKP X760Y500VAC 4,7nF +/-20% K4000 e3 Product overview: WKP472MCPDRUKR from Vishay / Beyschlag / Draloric is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKP472MCPDRUKR can be used for catalog matching and distributor lookup.

Safety Capacitors WKP X760Y500VAC 4,7nF +/-20% K4000 e3 Product overview: WKP472MCPDRUKR from Vishay / Beyschlag / Draloric is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKP472MCPDRUKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - WKP472MCPDRUKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKP472MCPDRUKR-ND
Ceramic Capacitors WKP472MCPDRUKR-ND
4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Capacitors Capacitors
Product Number 60-WKP472MCPDRUKR WKP472MCPDRUKR-ND
Product Name 7nF Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Capacitance Range 0.0047 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Reel Bulk
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021290 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details